Panasonic Resistors - Chip Resistor - Surface Mount ERJ-HP6F2200V

Description
RES 220 OHM 1% 1/2W 0805
Datasheet
Description
RES 220 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-HP6F2200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6F2200V
Resistors - Chip Resistor - Surface Mount ERJ-HP6F2200V
RES 220 OHM 1% 1/2W 0805

RES 220 OHM 1% 1/2W 0805

Supplier's Site
Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1297
Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1297
RESISTOR, 220R, 0.5W, THICK FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 220R, 0.5W, THICK FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6168
Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6168
RESISTOR, 220R, 0.5W, THICK FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 220R, 0.5W, THICK FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-HP6F2200V 29AJ1297
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 220R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details