Panasonic Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2153V

Description
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1295
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1295
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1296
Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1296
RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 215K, 0.5W, THICK FILM, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1295
Product Name Resistor, 215K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details