Panasonic Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2101V

Description
RESISTOR, 2K1, 0.5W, THICK FILM, 0805; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K1, 0.5W, THICK FILM, 0805; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1291
Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1291
RESISTOR, 2K1, 0.5W, THICK FILM, 0805; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K1, 0.5W, THICK FILM, 0805; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8842
Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8842
RESISTOR, 2K1, 0.5W, THICK FILM, 0805; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 2K1, 0.5W, THICK FILM, 0805; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1291
Product Name Resistor, 2K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers