Panasonic Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2100V

Description
RESISTOR, 210R, 0.5W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 210R, 0.5W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1290
Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1290
RESISTOR, 210R, 0.5W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 210R, 0.5W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6160
Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6160
RESISTOR, 210R, 0.5W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 210R, 0.5W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F2100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F2100V
Chip Resistor - Surface Mount ERJ-HP6F2100V
RES 210 OHM 1% 1/2W 0805

RES 210 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1290 ERJ-HP6F2100V
Product Name Resistor, 210R, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers