Panasonic Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F20R0V

Description
RESISTOR, 20R, 0.5W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20R, 0.5W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8838
Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8838
RESISTOR, 20R, 0.5W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 20R, 0.5W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6149
Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6149
RESISTOR, 20R, 0.5W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 20R, 0.5W, THICK FILM, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8838
Product Name Resistor, 20R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details