Panasonic Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F2000V

Description
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6151
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6151
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1282
Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1282
RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 200R, 0.5W, THICK FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6151
Product Name Resistor, 200R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details