Panasonic Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R96V

Description
RESISTOR, 1R96, 0.5W, THICK FILM, 0805; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R96, 0.5W, THICK FILM, 0805; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1167
Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1167
RESISTOR, 1R96, 0.5W, THICK FILM, 0805; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R96, 0.5W, THICK FILM, 0805; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1166
Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1166
RESISTOR, 1R96, 0.5W, THICK FILM, 0805; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R96, 0.5W, THICK FILM, 0805; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1167
Product Name Resistor, 1R96, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details