Panasonic Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R87V

Description
RESISTOR, 1R87, 0.5W, THICK FILM, 0805; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R87, 0.5W, THICK FILM, 0805; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6008
Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6008
RESISTOR, 1R87, 0.5W, THICK FILM, 0805; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R87, 0.5W, THICK FILM, 0805; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6009
Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6009
RESISTOR, 1R87, 0.5W, THICK FILM, 0805; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R87, 0.5W, THICK FILM, 0805; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6008
Product Name Resistor, 1R87, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details