Panasonic Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R82V

Description
RESISTOR, 1R82, 0.5W, THICK FILM, 0805; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R82, 0.5W, THICK FILM, 0805; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6007
Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6007
RESISTOR, 1R82, 0.5W, THICK FILM, 0805; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R82, 0.5W, THICK FILM, 0805; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1164
Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1164
RESISTOR, 1R82, 0.5W, THICK FILM, 0805; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R82, 0.5W, THICK FILM, 0805; Resistance:1.82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6007
Product Name Resistor, 1R82, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details