Panasonic Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R74V

Description
RESISTOR, 1R74, 0.5W, THICK FILM, 0805; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R74, 0.5W, THICK FILM, 0805; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8726
Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8726
RESISTOR, 1R74, 0.5W, THICK FILM, 0805; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R74, 0.5W, THICK FILM, 0805; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8727
Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8727
RESISTOR, 1R74, 0.5W, THICK FILM, 0805; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R74, 0.5W, THICK FILM, 0805; Resistance:1.74ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8726
Product Name Resistor, 1R74, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers