Panasonic Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R60V

Description
RESISTOR, 1R6, 0.5W, THICK FILM, 0805; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R6, 0.5W, THICK FILM, 0805; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8722
Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8722
RESISTOR, 1R6, 0.5W, THICK FILM, 0805; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R6, 0.5W, THICK FILM, 0805; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6002
Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6002
RESISTOR, 1R6, 0.5W, THICK FILM, 0805; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R6, 0.5W, THICK FILM, 0805; Resistance:1.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8722
Product Name Resistor, 1R6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers