Panasonic Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R54V

Description
RESISTOR, 1R54, 0.5W, THICK FILM, 0805; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R54, 0.5W, THICK FILM, 0805; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5999
Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5999
RESISTOR, 1R54, 0.5W, THICK FILM, 0805; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R54, 0.5W, THICK FILM, 0805; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8721
Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8721
RESISTOR, 1R54, 0.5W, THICK FILM, 0805; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R54, 0.5W, THICK FILM, 0805; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5999
Product Name Resistor, 1R54, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details