Panasonic Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R47V

Description
RESISTOR, 1R47, 0.5W, THICK FILM, 0805; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R47, 0.5W, THICK FILM, 0805; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5997
Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5997
RESISTOR, 1R47, 0.5W, THICK FILM, 0805; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R47, 0.5W, THICK FILM, 0805; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5998
Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5998
RESISTOR, 1R47, 0.5W, THICK FILM, 0805; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R47, 0.5W, THICK FILM, 0805; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5997
Product Name Resistor, 1R47, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details