Panasonic Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R40V

Description
RESISTOR, 1R4, 0.5W, THICK FILM, 0805; Resistance:1.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R4, 0.5W, THICK FILM, 0805; Resistance:1.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5995
Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5995
RESISTOR, 1R4, 0.5W, THICK FILM, 0805; Resistance:1.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R4, 0.5W, THICK FILM, 0805; Resistance:1.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1160
Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1160
RESISTOR, 1R4, 0.5W, THICK FILM, 0805; Resistance:1.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1R4, 0.5W, THICK FILM, 0805; Resistance:1.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5995
Product Name Resistor, 1R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.4 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details