Panasonic Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1R37V

Description
RESISTOR, 1R37, 0.5W, THICK FILM, 0805; Resistance:1.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R37, 0.5W, THICK FILM, 0805; Resistance:1.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8718
Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8718
RESISTOR, 1R37, 0.5W, THICK FILM, 0805; Resistance:1.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R37, 0.5W, THICK FILM, 0805; Resistance:1.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1159
Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1159
RESISTOR, 1R37, 0.5W, THICK FILM, 0805; Resistance:1.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1R37, 0.5W, THICK FILM, 0805; Resistance:1.37ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8718
Product Name Resistor, 1R37, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers