Panasonic Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1960V

Description
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6134
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6134
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6133
Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6133
RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 196R, 0.5W, THICK FILM, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6134
Product Name Resistor, 196R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers