Panasonic Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F18R0V

Description
RESISTOR, 18R, 0.5W, THICK FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R, 0.5W, THICK FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6116
Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6116
RESISTOR, 18R, 0.5W, THICK FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 18R, 0.5W, THICK FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6115
Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6115
RESISTOR, 18R, 0.5W, THICK FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 18R, 0.5W, THICK FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6116
Product Name Resistor, 18R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details