Panasonic Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1872V

Description
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8814
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8814
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6125
Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6125
RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K7, 0.5W, THICK FILM, 0805; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F1872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1872V
Chip Resistor - Surface Mount ERJ-HP6F1872V
RES 18.7K OHM 1% 1/2W 0805

RES 18.7K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8814 ERJ-HP6F1872V
Product Name Resistor, 18K7, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18700 ohms 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details