Panasonic Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1820V

Description
RESISTOR, 182R, 0.5W, THICK FILM, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 182R, 0.5W, THICK FILM, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6119
Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6119
RESISTOR, 182R, 0.5W, THICK FILM, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 182R, 0.5W, THICK FILM, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8812
Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8812
RESISTOR, 182R, 0.5W, THICK FILM, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 182R, 0.5W, THICK FILM, 0805; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6119
Product Name Resistor, 182R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details