Panasonic Chip Resistor - Surface Mount ERJ-HP6F1783V

Description
RES 178K OHM 1% 1/2W 0805
Datasheet
Description
RES 178K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F1783V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1783V
Chip Resistor - Surface Mount ERJ-HP6F1783V
RES 178K OHM 1% 1/2W 0805

RES 178K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8808
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8808
RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6114
Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6114
RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 178K, 0.5W, THICK FILM, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F1783V 28AJ8808
Product Name Chip Resistor - Surface Mount Resistor, 178K, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 178000 ohms 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers