Panasonic Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1743V

Description
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6110
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6110
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8806
Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8806
RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174K, 0.5W, THICK FILM, 0805; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6110
Product Name Resistor, 174K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details