Panasonic Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1741V

Description
RESISTOR, 1K74, 0.5W, THICK FILM, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K74, 0.5W, THICK FILM, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6108
Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6108
RESISTOR, 1K74, 0.5W, THICK FILM, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K74, 0.5W, THICK FILM, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6109
Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6109
RESISTOR, 1K74, 0.5W, THICK FILM, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K74, 0.5W, THICK FILM, 0805; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6108
Product Name Resistor, 1K74, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers