Panasonic Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F16R9V

Description
RESISTOR, 16R9, 0.5W, THICK FILM, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R9, 0.5W, THICK FILM, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1238
Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1238
RESISTOR, 16R9, 0.5W, THICK FILM, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R9, 0.5W, THICK FILM, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6096
Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6096
RESISTOR, 16R9, 0.5W, THICK FILM, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R9, 0.5W, THICK FILM, 0805; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1238
Product Name Resistor, 16R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details