Panasonic Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1691V

Description
RESISTOR, 1K69, 0.5W, THICK FILM, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K69, 0.5W, THICK FILM, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8801
Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8801
RESISTOR, 1K69, 0.5W, THICK FILM, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K69, 0.5W, THICK FILM, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6104
Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6104
RESISTOR, 1K69, 0.5W, THICK FILM, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K69, 0.5W, THICK FILM, 0805; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8801
Product Name Resistor, 1K69, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details