RESISTOR, 162K, 0.5W, THICK FILM, 0805; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RESISTOR, 162K, 0.5W, THICK FILM, 0805; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AJ8797 |
| Product Name | Resistor, 162K, 0.5W, Thick Film, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 162000 ohms |