Panasonic Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1620V

Description
RESISTOR, 162R, 0.5W, THICK FILM, 0805; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 162R, 0.5W, THICK FILM, 0805; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8794
Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8794
RESISTOR, 162R, 0.5W, THICK FILM, 0805; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 162R, 0.5W, THICK FILM, 0805; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8793
Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8793
RESISTOR, 162R, 0.5W, THICK FILM, 0805; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 162R, 0.5W, THICK FILM, 0805; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8794
Product Name Resistor, 162R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details