Panasonic Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1603V

Description
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1241
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1241
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8792
Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8792
RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.5W, THICK FILM, 0805; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1241
Product Name Resistor, 160K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details