Panasonic Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1601V

Description
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8791
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8791
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8790
Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8790
RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K6, 0.5W, THICK FILM, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8791
Product Name Resistor, 1K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details