Panasonic Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F15R0V

Description
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1228
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1228
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6081
Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6081
RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 15R, 0.5W, THICK FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1228
Product Name Resistor, 15R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers