Panasonic Chip Resistor - Surface Mount ERJ-HP6F1580V

Description
RES 158 OHM 1% 1/2W 0805
Datasheet
Description
RES 158 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F1580V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1580V
Chip Resistor - Surface Mount ERJ-HP6F1580V
RES 158 OHM 1% 1/2W 0805

RES 158 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1235
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1235
RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6089
Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6089
RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 158R, 0.5W, THICK FILM, 0805; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F1580V 29AJ1235
Product Name Chip Resistor - Surface Mount Resistor, 158R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details