Panasonic Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1543V

Description
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1234
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1234
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6088
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6088
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1234
Product Name Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details