Panasonic Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1541V

Description
RESISTOR, 1K54, 0.5W, THICK FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K54, 0.5W, THICK FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8783
Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8783
RESISTOR, 1K54, 0.5W, THICK FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K54, 0.5W, THICK FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8784
Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8784
RESISTOR, 1K54, 0.5W, THICK FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K54, 0.5W, THICK FILM, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F1541V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1541V
Chip Resistor - Surface Mount ERJ-HP6F1541V
RES 1.54K OHM 1% 1/2W 0805

RES 1.54K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8783 ERJ-HP6F1541V
Product Name Resistor, 1K54, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1540 ohms 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers