Panasonic Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F14R7V

Description
RESISTOR, 14R7, 0.5W, THICK FILM, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R7, 0.5W, THICK FILM, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8772
Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8772
RESISTOR, 14R7, 0.5W, THICK FILM, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.5W, THICK FILM, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1219
Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1219
RESISTOR, 14R7, 0.5W, THICK FILM, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.5W, THICK FILM, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8772
Product Name Resistor, 14R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers