Panasonic Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1402V

Description
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6073
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6073
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1220
Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1220
RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 14K, 0.5W, THICK FILM, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6073
Product Name Resistor, 14K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details