Panasonic Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1401V

Description
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8774
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8774
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6072
Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6072
RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K4, 0.5W, THICK FILM, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8774
Product Name Resistor, 1K4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details