Panasonic Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F13R7V

Description
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1208
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1208
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6058
Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6058
RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R7, 0.5W, THICK FILM, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1208
Product Name Resistor, 13R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details