Panasonic Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1330V

Description
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8766
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8766
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1212
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1212
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8766
Product Name Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details