Panasonic Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1300V

Description
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6059
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6059
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6060
Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6060
RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 130R, 0.5W, THICK FILM, 0805; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6059
Product Name Resistor, 130R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details