Panasonic Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F12R7V

Description
RESISTOR, 12R7, 0.5W, THICK FILM, 0805; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R7, 0.5W, THICK FILM, 0805; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1199
Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1199
RESISTOR, 12R7, 0.5W, THICK FILM, 0805; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R7, 0.5W, THICK FILM, 0805; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1198
Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1198
RESISTOR, 12R7, 0.5W, THICK FILM, 0805; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R7, 0.5W, THICK FILM, 0805; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1199
Product Name Resistor, 12R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers