Panasonic Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1270V

Description
RESISTOR, 127R, 0.5W, THICK FILM, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 127R, 0.5W, THICK FILM, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6053
Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6053
RESISTOR, 127R, 0.5W, THICK FILM, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 127R, 0.5W, THICK FILM, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6052
Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6052
RESISTOR, 127R, 0.5W, THICK FILM, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 127R, 0.5W, THICK FILM, 0805; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6053
Product Name Resistor, 127R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details