Panasonic Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1241V

Description
RESISTOR, 1K24, 0.5W, THICK FILM, 0805; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K24, 0.5W, THICK FILM, 0805; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6050
Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6050
RESISTOR, 1K24, 0.5W, THICK FILM, 0805; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.5W, THICK FILM, 0805; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6049
Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6049
RESISTOR, 1K24, 0.5W, THICK FILM, 0805; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.5W, THICK FILM, 0805; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6050
Product Name Resistor, 1K24, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details