Panasonic Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1212V

Description
RESISTOR, 12K1, 0.5W, THICK FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K1, 0.5W, THICK FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8760
Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8760
RESISTOR, 12K1, 0.5W, THICK FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.5W, THICK FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1201
Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1201
RESISTOR, 12K1, 0.5W, THICK FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.5W, THICK FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8760
Product Name Resistor, 12K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details