Panasonic Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F11R8V

Description
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8740
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8740
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6028
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6028
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F11R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F11R8V
Chip Resistor - Surface Mount ERJ-HP6F11R8V
RES 11.8 OHM 1% 1/2W 0805

RES 11.8 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ8740 ERJ-HP6F11R8V
Product Name Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details