Panasonic Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F11R5V

Description
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6027
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6027
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1185
Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1185
RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.5W, THICK FILM, 0805; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6027
Product Name Resistor, 11R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details