Panasonic Chip Resistor - Surface Mount ERJ-HP6F11R0V

Description
RES 11 OHM 1% 1/2W 0805
Datasheet
Description
RES 11 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F11R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F11R0V
Chip Resistor - Surface Mount ERJ-HP6F11R0V
RES 11 OHM 1% 1/2W 0805

RES 11 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1184
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1184
RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6026
Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6026
RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 11R, 0.5W, THICK FILM, 0805; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F11R0V 29AJ1184
Product Name Chip Resistor - Surface Mount Resistor, 11R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details