Panasonic Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1183V

Description
RESISTOR, 118K, 0.5W, THICK FILM, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 118K, 0.5W, THICK FILM, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1195
Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1195
RESISTOR, 118K, 0.5W, THICK FILM, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118K, 0.5W, THICK FILM, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1196
Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1196
RESISTOR, 118K, 0.5W, THICK FILM, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118K, 0.5W, THICK FILM, 0805; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1195
Product Name Resistor, 118K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details