Panasonic Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1182V

Description
RESISTOR, 11K8, 0.5W, THICK FILM, 0805; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K8, 0.5W, THICK FILM, 0805; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6037
Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6037
RESISTOR, 11K8, 0.5W, THICK FILM, 0805; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K8, 0.5W, THICK FILM, 0805; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8752
Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8752
RESISTOR, 11K8, 0.5W, THICK FILM, 0805; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K8, 0.5W, THICK FILM, 0805; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6037
Product Name Resistor, 11K8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details