Panasonic Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1132V

Description
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1189
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1189
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1190
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1190
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1189
Product Name Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details