Panasonic Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1131V

Description
RESISTOR, 1K13, 0.5W, THICK FILM, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K13, 0.5W, THICK FILM, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1187
Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1187
RESISTOR, 1K13, 0.5W, THICK FILM, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K13, 0.5W, THICK FILM, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1188
Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1188
RESISTOR, 1K13, 0.5W, THICK FILM, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K13, 0.5W, THICK FILM, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1187
Product Name Resistor, 1K13, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details