Panasonic Chip Resistor - Surface Mount ERJ-HP6F10R7V

Description
RES 10.7 OHM 1% 1/2W 0805
Datasheet
Description
RES 10.7 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F10R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F10R7V
Chip Resistor - Surface Mount ERJ-HP6F10R7V
RES 10.7 OHM 1% 1/2W 0805

RES 10.7 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8730
Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8730
RESISTOR, 10R7, 0.5W, THICK FILM, 0805; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R7, 0.5W, THICK FILM, 0805; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8731
Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8731
RESISTOR, 10R7, 0.5W, THICK FILM, 0805; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10R7, 0.5W, THICK FILM, 0805; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F10R7V 28AJ8730
Product Name Chip Resistor - Surface Mount Resistor, 10R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details